EN
  • EN
  • DE

PD64008G

Part No PD64008G
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084428-PD64008G
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD64008G CAD Model

Description

Microchip Technology's PD64008G Ethernet Switch

The PD64008G from Microchip Technology is a robust Power over Ethernet (PoE) controller designed to infuse power and data connectivity through a single Ethernet cable to PoE-enabled devices. This innovative component is a critical piece for network equipment such as switches and hubs, enabling them to deliver power to IP telephones, wireless LAN access points, network cameras, and other appliances that support Ethernet communication.

The device conforms to the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with a wide range of equipment and providing up to 30 Watts of power per port. This allows for a more flexible and reliable installation of networked devices without the need for additional power supplies or electrical outlets, simplifying infrastructure and reducing installation costs.

Key Features of the PD64008G:

  • IEEE 802.3at Compliance: The PD64008G is fully compliant with the latest PoE+ standards, offering a high degree of interoperability with various devices.
  • Enhanced Power Management: It features advanced power management capabilities, including programmable classification, channel disconnect, and detection mechanisms, ensuring efficient power distribution and safety.
  • Scalability: The chip supports up to eight PoE ports, making it suitable for small to medium-sized network installations.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Thermal Protection: Built-in thermal protection prevents overheating, enhancing the reliability and lifespan of the controller and connected devices.
  • LED Indicators: On-chip LED indicators provide real-time status information for system monitoring and diagnostics.

The PD64008G is an ideal choice for network designers and engineers looking to implement PoE capabilities in their systems. Its compact size, energy efficiency, and compliance with industry standards make it a versatile and dependable component for modern network solutions. Whether for commercial or industrial applications, the PD64008G by Microchip Technology ensures that your networked devices are powered safely and efficiently, while also streamlining the complexity of network installations.

You May Also Be Interested in

Intel
Lowest to $18.4668
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,377 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess