EN
  • EN
  • DE

PKF2113ASI

Part No PKF2113ASI
Manufacturer Ericsson
Catalog OEM Parts (O - R)
Description ERICSSON power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011842-PKF2113ASI
Categories OEM Parts(O-R)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKF2113ASI CAD Model

Description

The Ericsson PKF 2113 ASI is a DC-DC converter module, typically used in telecommunications and industrial applications. These modules provide a regulated output voltage from a DC input, offering power conversion solutions with a focus on efficiency and reliability. The PKF series is known for its compact size and robust design, making it suitable for demanding environments.

Applications

  • Telecommunications equipment
  • Data centers
  • Industrial automation
  • Power distribution systems
  • Battery-powered systems

Features

  • High efficiency
  • Wide input voltage range
  • Regulated output voltage
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection
  • Thermal shutdown

Benefits

  • Reduced energy consumption due to high efficiency
  • Stable and reliable power supply
  • Protection against electrical faults
  • Extended lifespan of connected devices
  • Compact design for space-saving installations

Technical Specifications

While a detailed datasheet for the PKF 2113 ASI is not readily available, general specifications for similar Ericsson PKF series DC-DC converters include:

  • Input Voltage Range: Typically 36-75V DC (nominal 48V DC)
  • Output Voltage: Likely to be a standard voltage such as 3.3V, 5V, or 12V DC
  • Output Current: Specific to the model, providing a defined power output
  • Efficiency: >85% (typical)
  • Isolation Voltage: Input to Output isolation, typically 1500V DC
  • Operating Temperature: -40°C to +85°C
  • Dimensions: Compact module size, varying based on the specific model
  • Protection: Over-voltage, Over-current, Short-circuit, Thermal shutdown

These modules are designed for reliable operation in harsh environments and are crucial for maintaining stable power delivery in critical systems. For precise specifications, consulting a datasheet or contacting Ericsson directly is recommended.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess