EN
  • EN
  • DE

BA3513AFS

Part No BA3513AFS
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013755-BA3513AFS
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA3513AFS CAD Model

Description

The BA3513AFS is a Rohm Semiconductor integrated circuit primarily designed for audio applications, often functioning as a preamplifier or equalizer IC. It is typically used in car audio systems, home stereos, and other audio equipment where precise audio signal processing is required.

Applications:

  • Car Audio Systems: Preamplification and equalization stages in car stereos and amplifiers.
  • Home Stereo Systems: Used in preamplifiers and tone control circuits for home audio equipment.
  • Portable Audio Devices: Employed in portable stereos and audio recorders for signal conditioning.

Features:

  • Low Noise: Designed for low noise performance, ensuring high-quality audio output.
  • Built-in Equalizer: Provides tone control capabilities, allowing users to adjust the frequency response.
  • Adjustable Gain: Features adjustable gain settings for flexible signal amplification.
  • Multiple Input Channels: Supports multiple input channels for versatile audio signal processing.
  • Compact Package: Available in a compact surface-mount package for space-saving designs.

Benefits:

  • Enhanced Audio Quality: Low noise and built-in equalizer improve the overall audio quality.
  • Flexible Tone Control: Adjustable gain and tone control provide a customizable audio experience.
  • Simplified Design: Integrated functions reduce the need for external components, simplifying circuit design.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Rohm Semiconductor's reputation ensures reliable and stable operation.

Additional Details:

The BA3513AFS datasheet contains detailed specifications for operating voltage, gain settings, and external component selection. Proper grounding and filtering are critical to minimize noise and ensure optimal audio performance. The IC may also incorporate features for input impedance matching and output buffering. The specific gain settings and equalizer characteristics should be configured according to the desired audio response and application requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess