EN
  • EN
  • DE

54LS368AJ

Part No 54LS368AJ
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162957-54LS368AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS368AJ CAD Model

Description

ON Semiconductor 54LS368AJ Hex Bus Driver

The ON Semiconductor 54LS368AJ is a high-performance hex bus driver designed for use in systems that require high current driving capability and buffering. This integrated circuit is part of the 54LS series, which is known for its low power consumption and high speed. The 54LS368AJ is engineered to interface between low-level logic and high-level logic, or to drive heavy loads, making it a versatile component for a wide range of applications.

Key Features

  • Logic Type: Hex Bus Driver with 3-state outputs
  • Supply Voltage Range: Typically 4.5V to 5.5V
  • Output Current: High sink current capability
  • Package: Comes in a standard military-grade package
  • Temperature Range: Operates over the full military temperature range

Performance and Durability

The 54LS368AJ is built to deliver reliable performance even under harsh conditions. It operates over the full military temperature range, which means it can withstand extreme temperatures while maintaining its functionality. Its robust design ensures that it can handle high sink current, which is essential for driving heavy loads without performance degradation.

Applications

Due to its high driving power and 3-state outputs, the 54LS368AJ is suitable for a multitude of applications. It is commonly used in:

  • Bus-oriented systems
  • Memory drivers
  • Buffer registers
  • Input/Output ports

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for producing high-quality components. The 54LS368AJ is no exception, as it meets stringent quality standards to ensure reliability and longevity in your electronic designs. Whether you're working on military-grade projects or commercial electronics that require robust performance, this hex bus driver is an excellent choice.

Conclusion

The ON Semiconductor 54LS368AJ combines durability, high-speed performance, and low power consumption to offer a superior hex bus driver solution. Its ability to drive heavy loads and perform reliably in a wide range of temperatures makes it a preferred choice for engineers and designers looking for a component that won't compromise on quality or efficiency.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Intersil
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us
Toko America Inc.
Need more? Email Us
Texas Instruments
Lowest to $1.4405

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6267 $68.1335
11+ $11.1816 $122.9976
16+ $10.8316 $173.3056
23+ $10.4828 $241.1044
29+ $10.1328 $293.8512
39+ $9.0852 $354.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess