EN
  • EN
  • DE

PD69200C-018818

Part No PD69200C-018818
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU FOR PD692XX FAMILY FW VER 1.  /  Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series PowerDsine®
Package Tray
Product Status Obsolete
Type Controller (PSE)
Number of Channels 4
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE), 802.3at (PoE)
Voltage - Supply 32V ~ 57V
Current - Supply 14mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Other Names 150-PD69200C-018818
Standard Package 490
MSL Level 3 (168 Hours)
Win Source Part Number 1253121-PD69200C-018818
Ultra Librarian 3D Model Ultra Librarian PD69200C-018818 CAD Model

Description

The PD69200C-018818 from Microchip Technology is a state-of-the-art integrated circuit designed for advanced Power over Ethernet (PoE) applications. As a member of Microchip's renowned PoE product family, this device is engineered to facilitate the delivery of power alongside data over Ethernet cables, which is essential for powering a wide range of devices such as IP cameras, VoIP phones, wireless access points, and other Ethernet-powered devices.

The PD69200C-018818 is a robust solution that simplifies the deployment of Ethernet-powered devices by eliminating the need for separate power supplies or electrical outlets near each device. This not only reduces installation costs but also provides a cleaner, more efficient infrastructure setup. The device adheres to the IEEE 802.3at (PoE+) standard, ensuring compatibility with a broad range of equipment and providing up to 30 watts of power per port, which is sufficient for most PoE applications.

Featuring advanced management capabilities, the PD69200C-018818 allows for intelligent power allocation, prioritization, and monitoring through an I2C-compatible interface. This enables network administrators to remotely control and optimize the power usage of connected devices, leading to improved energy efficiency and reduced operational costs. Additionally, the device incorporates various safety features, including overcurrent protection, undercurrent detection, and thermal management, to ensure reliable operation under various conditions.

The PD69200C-018818 is designed with flexibility in mind, supporting both end-span and mid-span PSE (Power Sourcing Equipment) architectures. This versatility makes it an ideal choice for use in a wide range of network topologies and scenarios. With its compact form factor and high level of integration, the PD69200C-018818 is perfect for embedding in switches, routers, and other network infrastructure equipment.

In summary, the Microchip Technology PD69200C-018818 is a highly sophisticated and versatile PoE controller that is essential for modern networked environments requiring reliable power distribution over Ethernet.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess