EN
  • EN
  • DE

PD69204T4ILQ-TR

Part No PD69204T4ILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Controller (PD)
Number of Channels 4
Power - Max 95W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE)
Supply Voltage (V) 32V ~ 57V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801337-PD69204T4ILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD69204T4ILQ-TR CAD Model

Description

Microchip Technology's PD69204T4ILQ-TR PoE Controller

The PD69204T4ILQ-TR is an advanced Power over Ethernet (PoE) controller designed and manufactured by Microchip Technology. This innovative component is specifically engineered to facilitate the delivery of power alongside data over Ethernet cables, which is a critical feature for modern networked devices such as IP cameras, wireless access points, and VoIP phones.

As a member of Microchip's portfolio of PoE solutions, the PD69204T4ILQ-TR stands out with its high efficiency and reliability. It is compliant with the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of devices and systems. The controller can support up to four PoE ports, making it a versatile solution for small to medium-sized network installations.

One of the key features of the PD69204T4ILQ-TR is its integrated power management capabilities. This allows for intelligent allocation and optimization of power to connected devices, ensuring that each device receives the necessary power without exceeding the limitations of the Ethernet cable. This not only enhances the safety of the network but also improves the overall power efficiency.

The PD69204T4ILQ-TR is designed to be easy to integrate into existing network infrastructures. It comes in a compact QFN package, which is ideal for space-constrained applications. The controller also includes a variety of protection features such as over-current, under-current, and thermal protection, safeguarding both the power sourcing equipment and the powered devices from electrical mishaps.

For network administrators, the PD69204T4ILQ-TR offers diagnostic and management features that simplify the task of network maintenance. Its ability to perform remote power management and monitoring is particularly beneficial for ensuring continuous operation and troubleshooting potential issues without the need for physical access to the equipment.

In summary, Microchip Technology's PD69204T4ILQ-TR is a robust and efficient PoE controller suitable for a wide array of applications. It offers a blend of performance, protection, and power management features that make it an excellent choice for any network requiring reliable power delivery over Ethernet.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess