EN
  • EN
  • DE
  • IT

PIC-2T25ASMB-567

Part No PIC-2T25ASMB-567
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833824-PIC-2T25ASMB-567
Ultra Librarian 3D Model Ultra Librarian PIC-2T25ASMB-567 CAD Model

Description

The PIC-2T25ASMB-567 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is part of the vast PIC microcontroller family, known for their high performance, reliability, and ease of use in a wide range of applications.

At the heart of the PIC-2T25ASMB-567 is a powerful 8-bit processor core, with an integrated Analog-to-Digital Converter (ADC) that offers precise sensing and measurement capabilities. This feature is particularly useful for applications requiring analog signal processing, such as sensor interfacing and data acquisition systems.

The device comes with ample program memory and RAM, ensuring smooth operation even in complex applications. Its memory architecture is designed for efficient data handling and storage, which is essential for applications with real-time processing requirements.

Connectivity is a strong suit of the PIC-2T25ASMB-567, featuring various serial communication interfaces, including I2C, SPI, and UART. These allow the MCU to connect to other peripherals, sensors, and devices, making it an ideal choice for embedded systems that require robust communication capabilities.

The MCU also boasts a range of timers and PWM channels, providing precise control over timing-related functions, such as motor control, LED dimming, and other timing-critical tasks. Moreover, its power management features ensure efficient operation, which is critical for battery-powered or energy-sensitive applications.

Microchip's MPLAB development environment supports the PIC-2T25ASMB-567, providing developers with powerful tools for code development, debugging, and programming. The MCU is also compatible with Microchip's extensive range of development boards and ICSP (In-Circuit Serial Programming) technology, simplifying the prototyping and production phases of product development.

In conclusion, the PIC-2T25ASMB-567 from Microchip Technology is a versatile and powerful MCU that is well-suited for a wide array of applications, from industrial control systems to consumer electronics. Its rich set of features, combined with Microchip's renowned support and resources, make it an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
KOA Speer
PC TEST POINT
Lowest to $0.1401
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess