Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237729-PIC10F200
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F200 CAD Model

Description

Microchip Technology's PIC10F200 Microcontroller

The PIC10F200 from Microchip Technology is a high-performance, fully-static, 8-bit Flash microcontroller that combines versatile features and cost-effectiveness in a small package, making it ideal for a wide range of applications. This microcontroller is part of the PIC10F family, well-known for their simplicity and ease of use, especially suited for entry-level projects and simple tasks.

The PIC10F200 is equipped with a 33 instruction, 12-bit wide code memory, a 2-level deep stack, and operates at a maximum frequency of 4 MHz. With 256x12 bits of FLASH program memory and 16 bytes of data RAM, this device provides ample space for small to medium complexity applications. Its 8-bit timer and comparator increase its utility in timing and basic analog applications.

One of the key features of the PIC10F200 is its low power consumption, with a typical stand-by current of just 1 nA, which makes it an excellent choice for battery-operated and power-sensitive applications. The device also supports a wide operating voltage range from 2.0V to 5.5V, allowing it to fit into various system designs without the need for additional power regulation.

The in-circuit serial programming (ICSP) capability of the PIC10F200 simplifies the development process, as it allows for quick and convenient programming and debugging of the microcontroller within the actual system it controls. This feature is invaluable for rapid prototyping and iterative design processes.

Despite its small size, the PIC10F200 offers robust protection features, including power-on reset (POR), device reset timer (DRT), and watchdog timer (WDT), ensuring reliable operation under unpredictable conditions. Furthermore, its oscillator options include an internal 4 MHz oscillator and an external clock mode, providing flexibility in clock sourcing.

Overall, the PIC10F200 is a versatile and cost-effective microcontroller choice for designers who require a simple yet powerful microcontroller for their basic control applications. Its combination of features and programmability makes it a popular choice for custom applications in consumer electronics, automotive, industrial control, and more.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6403 $67.2315
220+ $0.5990 $131.7800
340+ $0.5783 $196.6220
485+ $0.5368 $260.3480
630+ $0.5161 $325.1430
785+ $0.4955 $388.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention