EN
  • EN
  • DE

HCF4094BT

Part No HCF4094BT
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178815-HCF4094BT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4094BT CAD Model

Description

STMicroelectronics HCF4094BT 8-Stage Shift-and-Store Bus Register

The HCF4094BT is a high-performance, integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This device is an 8-stage shift-and-store bus register with a wide range of applications in the fields of digital electronics and microprocessor systems. It is especially suitable for interface applications that require a serial-to-parallel data conversion.

The HCF4094BT operates over a voltage range of 3V to 15V, making it versatile for use in various electronic systems. It is a monolithic integrated circuit, fabricated in silicon gate C2MOS technology, ensuring reliable operation and a long service life. This technology offers the advantages of high speed, low power dissipation, and reduced noise levels, which are critical for modern electronic devices.

The device features an 8-bit serial-in, parallel-out shift register that allows for the serial input of data, which can then be retrieved in a parallel format. The shift register is accompanied by a storage register and control gating that manage the transfer of data within the device, including a strobe input that allows for the storage of the data in the output register independent of the state of the clock.

The outputs of the HCF4094BT are capable of driving high-current loads, and the device includes a 3-state output stage for each bit, which allows for direct drive of data lines in bus-organized systems. The 3-state outputs also facilitate the connection of multiple registers in parallel, expanding the system's capabilities without the need for additional buffering.

The HCF4094BT is available in a 16-pin SO package, making it compact and suitable for space-constrained applications. Its high noise immunity and low power consumption make it an excellent choice for portable electronics, as well as for more complex systems requiring a robust and reliable data storage and transfer solution.

Whether used in microprocessor expansion, remote control systems, or data acquisition systems, the STMicroelectronics HCF4094BT offers designers a flexible and efficient way to manage digital data flows within their applications.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
General Cable/Carol Brand
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess