EN
  • EN
  • DE

PIC12C508T-04/SM012

Part No PIC12C508T-04/SM012
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348485-PIC12C508T-04/SM012
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-04/SM012 CAD Model

Description

The PIC12C508T-04/SM012 is a highly versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This microcontroller is part of the PIC12C family, known for its cost-effectiveness and ease of use, making it an ideal choice for both hobbyists and professional developers alike.

Featuring a compact form factor, the PIC12C508T-04/SM012 comes in an 8-pin small-outline package (SM), offering a space-saving solution for PCB designs. Its small size, however, does not compromise its performance. With a 4 MHz clock speed, it provides a balanced combination of processing power and energy efficiency, suitable for battery-powered and portable devices.

The microcontroller is equipped with a 12-bit program word architecture and includes 512 words of EPROM program memory. This allows for the storage of complex programs and routines, despite its small physical size. Additionally, it has 25 bytes of data RAM and 6 I/O pins, which can be configured for various functions, including digital input/output and analog inputs, offering flexibility in interfacing with other components.

The PIC12C508T-04/SM012 also features an internal 4MHz oscillator, which simplifies the design by eliminating the need for external clock circuitry. Its power-saving sleep mode is particularly beneficial for extending the battery life of portable devices, as it significantly reduces power consumption when the microcontroller is not actively running tasks.

This microcontroller supports a wide voltage range from 2.5V to 5.5V, making it versatile for use in various power environments. Furthermore, it includes built-in power-on Reset and watchdog timer functions, improving the reliability and robustness of the system by providing protection against unexpected system failures.

In summary, the Microchip PIC12C508T-04/SM012 is a robust, cost-effective microcontroller that offers a rich set of features in a small package, ideal for a vast array of applications that require a programmable and reliable solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess