EN
  • EN
  • DE

PIC12C672-04I/MF

Part No PIC12C672-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DFNS / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791873-PIC12C672-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C672-04I/MF CAD Model

Description

The PIC12C672-04I/MF from Microchip Technology is a versatile and compact 8-bit microcontroller that offers a perfect blend of power and performance for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC family, known for their reliability and ease of use. The PIC12C672-04I/MF operates at a clock speed of 4 MHz and comes in a 8-pin SOIC package, making it ideal for space-constrained applications.

Key Features:

  • Flash Memory: This microcontroller is equipped with 1.75 KB of on-board flash memory, which provides ample space for application code and data storage, while also allowing for in-circuit reprogramming and code updates.
  • EEPROM Data: With 128 bytes of EEPROM data memory, the PIC12C672-04I/MF provides non-volatile storage for critical data that must be preserved during power cycles.
  • I/O Ports: Despite its small size, the microcontroller boasts 6 general-purpose I/O pins that can be configured for various input/output functions, enhancing the flexibility of device interfacing.
  • Analog-to-Digital Converter (ADC): An integrated 4-channel, 8-bit ADC allows for the direct measurement of analog signals, which is essential for sensor interfacing and analog data processing.
  • Timers: The device includes an 8-bit timer and a watchdog timer, which are crucial for timing operations and system reliability monitoring, respectively.
  • Operating Voltage: The microcontroller supports an operating voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.

Applications:

The PIC12C672-04I/MF is an ideal choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and battery-operated devices. Its small footprint and rich feature set enable designers to create sophisticated systems with minimal space requirements.

Microchip Technology's commitment to quality and long-term availability makes the PIC12C672-04I/MF a reliable and cost-effective choice for designers looking to incorporate a powerful microcontroller into their embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess