EN
  • EN
  • DE

PIC12F1572-I/MF

Part No PIC12F1572-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 038398-PIC12F1572-I/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-I/MF CAD Model

Description

Product Overview: PIC12F1572-I/MF

The PIC12F1572-I/MF is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact and versatile MCU is part of Microchip's extensive PIC family, known for their reliability and ease of use in a wide array of electronic applications.

Key Features

  • Core: The PIC12F1572-I/MF features a 8-bit PIC core with a maximum speed of 32 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes with 3.5 KB of flash program memory and 256 bytes of RAM, making it suitable for simple control applications and small-scale data handling.
  • I/O Pins: This MCU offers 6 I/O pins which can be configured for various functions, including digital input/output and analog input, providing flexibility in interfacing with other components.
  • Timers and PWM: It includes multiple timers and up to four PWM channels, enabling precise control for timing-related tasks and motor control applications.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 4 input channels allows the PIC12F1572-I/MF to convert analog signals into digital data for processing.
  • Communication: Integrated I2C, SPI, and UART interfaces facilitate serial communication with other devices, essential for complex embedded systems.
  • Voltage Range: The operating voltage range of 2.3V to 5.5V provides versatility for both battery-powered and tethered applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is robust enough for challenging environmental conditions.
  • Package: Housed in a 8-pin UDFN package, the PIC12F1572-I/MF is designed for minimal space usage on PCBs.

Applications

The PIC12F1572-I/MF is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • LED Lighting
  • Battery Management

With its robust feature set and Microchip's reputation for quality, the PIC12F1572-I/MF is an excellent choice for designers looking to add a reliable and capable MCU to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6893 $51.0967
46+ $2.2066 $101.5036
71+ $2.1376 $151.7696
97+ $2.0687 $200.6639
126+ $1.9997 $251.9622
168+ $1.7929 $301.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess