EN
  • EN
  • DE

PIC12F508-I

Part No PIC12F508-I
Manufacturer Microchip Technology
Description 8/14-Pin, 8-Bit Flash Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237754-PIC12F508-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC12F508-I CAD Model

Description

Microchip Technology's PIC12F508-I Microcontroller

The PIC12F508-I from Microchip Technology is a compact, high-performance microcontroller (MCU) that offers a perfect blend of power and flexibility for a variety of embedded applications. This 8-bit MCU comes from the popular PIC family, renowned for their ease of use and robust feature set. The PIC12F508-I operates in the industrial temperature range and is available in a space-saving 8-pin PDIP, SOIC, or MSOP package, making it ideal for applications with space constraints.

One of the key features of the PIC12F508-I is its Baseline Core with 33 instructions and 2 stack levels. The device provides a solid foundation for basic control tasks and simple applications. It comes with 768 bytes of Flash program memory and 25 bytes of data RAM, ensuring sufficient space for small to medium complexity programs. Additionally, the microcontroller includes 12 bytes of data EEPROM for non-volatile storage, useful for storing configuration parameters or calibration data that must be preserved when power is removed.

The PIC12F508-I is equipped with a range of integrated peripherals that enhance its capabilities. These include an internal 4 MHz oscillator, a watchdog timer, and a programmable weak pull-up on GPIOs. The device's 6 I/O pins provide ample interface options for external devices, sensors, and actuators, and the 25 mA source/sink current I/O ensures the MCU can directly drive LEDs or other low-power devices.

For those concerned with power consumption, the PIC12F508-I excels with its low power features. It supports a wide operating voltage range from 2.0V to 5.5V, enabling it to be used in both battery-powered and powered applications. The MCU's power-saving Sleep mode allows it to conserve energy when not in use, making it an excellent choice for portable and power-sensitive applications.

In summary, the PIC12F508-I from Microchip Technology is a versatile and cost-effective solution for a wide range of embedded systems. Its combination of programmability, integrated features, and power efficiency make it a go-to choice for designers looking to optimize their projects without compromising on performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7554 $60.4320
190+ $0.6202 $117.8380
290+ $0.6006 $174.1740
400+ $0.5810 $232.4000
515+ $0.5625 $289.6875
690+ $0.5036 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess