EN
  • EN
  • DE

LT3009EDC#TRMPBF

Part No LT3009EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 19.55V
Dropout Voltage-Max 0.45V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1mA
PSRR 72dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1059076-LT3009EDC#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3009
Introduction Date April 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3009EDC#TRMPBF CAD Model

Description

The LT3009EDC#TRMPBF is a high-performance, micropower, CMOS voltage regulator designed and manufactured by Linear Technology. It is specifically engineered to deliver continuous, reliable performance for a wide range of applications requiring a stable voltage supply. This regulator boasts a low dropout voltage and low quiescent current, making it an ideal choice for battery-powered systems where energy efficiency is paramount.

Key Features

  • Low Dropout Voltage: The LT3009EDC#TRMPBF offers an impressively low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • Wide Input Voltage Range: This device can accommodate a broad range of input voltages, making it suitable for diverse applications and ensuring compatibility with various power supplies.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different use cases.
  • Low Quiescent Current: With its low quiescent current, this voltage regulator minimizes power consumption when in operation, which is critical for extending battery life in portable devices.
  • Thermal Protection: The LT3009EDC#TRMPBF is equipped with thermal shutdown protection to prevent damage from overheating, thereby enhancing the product's reliability and longevity.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with ceramic capacitors, which have low equivalent series resistance (ESR), thus providing more flexibility in the choice of external components.

Applications

The versatile nature of the LT3009EDC#TRMPBF makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Handheld medical devices
  • Wireless communication devices
  • Automotive power supplies
  • Energy-efficient power management systems

Package and Availability

The LT3009EDC#TRMPBF comes in a compact, 6-lead DFN package that is designed for space-constrained applications. It is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production. Check with authorized distributors for availability and bulk order options.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1713 $50.0556
30+ $3.4226 $102.6780
46+ $3.3157 $152.5222
63+ $3.2087 $202.1481
81+ $3.1018 $251.2458
108+ $2.7809 $300.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess