EN
  • EN
  • DE

PIC12F510I/MSC04

Part No PIC12F510I/MSC04
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084899-PIC12F510I/MSC04
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F510I/MSC04 CAD Model

Description

Microchip Technology's PIC12F510I/MSC04

The PIC12F510I/MSC04 is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC12 family of microcontrollers that are renowned for their ease of use and flexibility, making them ideal for a wide range of applications in the consumer, automotive, industrial, and medical sectors.

Key Features:

  • Integrated Analog Features: The PIC12F510I/MSC04 comes with an on-board 4-channel 10-bit Analog-to-Digital Converter (ADC), which allows it to easily interface with analog sensors and other input devices. This capability is essential for applications requiring precise sensor data acquisition and processing.
  • Memory: This MCU is equipped with 1.5KB of flash program memory and 41 bytes of data RAM. While the flash memory is used for storing the application code, the RAM is used for temporary data storage during operation.
  • 8-bit Architecture: The device operates with an 8-bit architecture, providing a good balance between performance and power consumption. This architecture is particularly suitable for applications that require simple yet efficient control tasks.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, which allows for flexibility in power supply design and is compatible with both battery-powered and line-powered applications.
  • High-Temperature Operation: The PIC12F510I/MSC04 is designed to withstand industrial temperature ranges from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Programmable Oscillator: With its internal 4 MHz oscillator, the MCU eliminates the need for external clock components, thus reducing the overall system cost and complexity.
  • I/O Ports: The device features 6 general-purpose I/O pins that can be configured for various input/output functions, providing versatility in interfacing with external components.

Applications:

The PIC12F510I/MSC04 is suited for a variety of applications including, but not limited to, custom logic replacement, small motor control, LED lighting control, battery management, and portable devices. Its small footprint and rich feature set make it an excellent choice for designs where space is at a premium and power efficiency is crucial.

Overall, the PIC12F510I/MSC04 MCU from Microchip Technology represents a robust and versatile solution for designers looking to incorporate reliable microcontroller functionality into their next project.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess