EN
  • EN
  • DE
  • IT

PIC12F609T-E/SN

Part No PIC12F609T-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC12F Series 1.75 KB Flash 64 B SRAM SMT 8-Bit Microcontroller - SOIC-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1084901-PIC12F609T-E/SN
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F609T-E/SN CAD Model

Description

Microchip Technology's PIC12F609T-E/SN Microcontroller

The PIC12F609T-E/SN is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This microcontroller is part of Microchip's renowned PIC12 series, known for their reliability and ease of use, making them ideal for a wide range of applications, including industrial, automotive, consumer electronics, and more.

The PIC12F609T-E/SN comes in a small 8-pin SOIC package, which is suitable for space-constrained applications. Despite its size, it boasts a rich set of features that enable developers to create sophisticated systems. The device operates at a voltage range of 2.0V to 5.5V, allowing for flexibility in power-sensitive designs.

Key Features:

  • High-Performance RISC CPU: The microcontroller features a powerful Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, maximizing its performance while minimizing power consumption.
  • Programmable Memory: It includes 1.75KB of flash memory, which provides ample space for application code and is rated for high endurance, ensuring long-term reliability.
  • RAM and EEPROM: With 64 bytes of RAM and 128 bytes of EEPROM, the PIC12F609T-E/SN can store and manipulate data efficiently.
  • Integrated Oscillator: An internal oscillator with selectable frequencies reduces the need for external components, saving board space and cost.
  • I/O Ports: Six general-purpose I/O pins provide flexibility for interfacing with other components and peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC allows the microcontroller to interface with analog sensors and devices, making it suitable for mixed-signal applications.
  • Communication Peripherals: The device supports various communication protocols, including I2C, SPI, and USART, enabling it to communicate with other microcontrollers and peripherals.
  • Temperature Range: It operates in an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

With its comprehensive feature set and robust design, the PIC12F609T-E/SN microcontroller is a go-to solution for developers seeking a high-quality, cost-effective component for their embedded systems. Its programmability, coupled with Microchip's support and resources, ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6891 $56.4711
51+ $2.2065 $112.5315
79+ $2.1375 $168.8625
109+ $2.0685 $225.4665
141+ $1.9996 $281.9436
188+ $1.7928 $337.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess