EN
  • EN
  • DE

PIC12F675-I/MF

Part No PIC12F675-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFNS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-S (6x5)
Win Source Part Number 132761-PIC12F675-I/MF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F675-I/MF CAD Model

Description

Microchip Technology's PIC12F675-I/MF

The PIC12F675-I/MF is a powerful, highly versatile 8-bit microcontroller from the trusted Microchip Technology brand. Designed to deliver performance in a compact package, this microcontroller is an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets. Its small form factor, combined with its high level of integration, makes it perfect for space-constrained applications that require intelligent control and monitoring.

This microcontroller is part of the PIC12 family and comes in a 8-pin SOIC package. It operates at a voltage range of 2.0V to 5.5V, which allows for flexibility in low-power and battery-operated applications. With a temperature range of -40°C to +85°C, the PIC12F675-I/MF is resilient and reliable, capable of functioning in harsh environments.

Key Features:

  • Flash Memory: Equipped with 1.75KB of on-board flash memory, it provides ample space for code storage and is reprogrammable, which facilitates easy updates and iterations during the development process.
  • RAM and EEPROM: It includes 64 bytes of RAM and 128 bytes of EEPROM, which are essential for data retention during power cycles, and provide a robust set of options for data storage and manipulation.
  • I/O Ports: The device features 6 I/O pins that can be configured to handle a variety of functions, such as digital input/output, analog inputs, and PWM outputs, offering a high degree of flexibility in interfacing with external circuits.
  • 10-bit Analog-to-Digital Converter (ADC): With its built-in 10-bit ADC, the microcontroller can easily handle analog signal processing, making it ideal for sensor interfacing and data acquisition tasks.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP technology allows for programming and reprogramming of the device while installed in the application, reducing development time and simplifying the process of field updates.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by resetting the microcontroller in the event of a software malfunction, thereby preventing system hang-ups.
  • Power-Saving Modes: Multiple power-saving modes are available to conserve energy and extend battery life in portable applications.

With its robust feature set and Microchip's reputation for quality, the PIC12F675-I/MF microcontroller is a smart choice for designers looking to add intelligence to their compact designs, while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6322 $57.9084
54+ $2.1599 $116.6346
83+ $2.0917 $173.6111
115+ $2.0247 $232.8405
148+ $1.9577 $289.7396
198+ $1.7544 $347.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess