EN
  • EN
  • DE

PIC12LF1501-I/MC

Part No PIC12LF1501-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000720-PIC12LF1501-I/MC
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 12F
Package Tube
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Speed 20MHz
Ultra Librarian 3D Model Ultra Librarian PIC12LF1501-I/MC CAD Model

Description

Microchip Technology's PIC12LF1501-I/MC Microcontroller

The PIC12LF1501-I/MC is a high-performance, 8-bit microcontroller from Microchip Technology, designed for power-constrained and space-limited applications. This compact yet powerful MCU is part of Microchip's PIC12 family, well-known for its low power consumption, versatility, and ease of use. The PIC12LF1501-I/MC is ideal for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The PIC12LF1501-I/MC features a PIC architecture with a 16 MHz internal oscillator, providing a robust platform for various applications.
  • Memory: It boasts 1.75KB of flash memory, 64 bytes of EEPROM, and 128 bytes of RAM, providing sufficient space for small to medium complexity programs and data storage.
  • I/O Pins: This MCU comes with 6 GPIO pins, offering flexibility for interfacing with external peripherals and devices.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 4 channels allows for accurate analog signal measurement, making it suitable for sensor interfacing.
  • Timers: It includes multiple timers, including a 16-bit timer, an 8-bit timer, and a watchdog timer, to support a variety of timing-related tasks.
  • Communication Peripherals: The device supports I2C, SPI, and UART serial communication protocols, enabling easy connectivity with other microcontrollers and peripheral devices.
  • Low Power Features: With a variety of power-saving modes, including idle and sleep modes, the PIC12LF1501-I/MC ensures efficient power management for battery-powered applications.
  • Temperature Range: It can operate over an extended temperature range, making it reliable in harsh environmental conditions.
  • Packaging: The microcontroller is available in a 8-pin QFN package, providing a compact solution for space-constrained applications.

Applications:

The PIC12LF1501-I/MC is versatile enough to be used in a multitude of applications, including but not limited to:

  • Smart sensors and actuators
  • Wearable devices
  • Home automation systems
  • Battery management systems
  • Small-scale robotics

Overall, the PIC12LF1501-I/MC from Microchip Technology is a reliable and cost-effective microcontroller solution that offers the perfect blend of performance and power efficiency for developers looking to create innovative and compact electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess