EN
  • EN
  • DE

PIC12LF1552T-I/MU

Part No PIC12LF1552T-I/MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 3.3V Automotive 8-Pin UDFN EP T/R / IC MCU 8BIT 3.5KB FLASH 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Family Part Number PIC12LF1552
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733389-PIC12LF1552T-I/MU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC12LF1552
Introduction Date January 22, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552T-I/MU CAD Model

Description

Microchip Technology's PIC12LF1552T-I/MU Microcontroller

The PIC12LF1552T-I/MU is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide array of applications requiring a compact and efficient control solution. This microcontroller is part of the PIC12 family, which is renowned for its low power consumption, versatility, and ease of use.

Key Features

  • Core: 8-bit PIC architecture with a maximum speed of 16 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 3.5 KB of flash program memory and 256 bytes of RAM, allowing for efficient code and data management.
  • I/O Pins: 6 GPIO pins that offer flexibility for interfacing with external peripherals and devices.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with up to 4 channels, enabling the microcontroller to interface with analog sensors and transducers.
  • Communication Interfaces: I2C, SPI, and USART support for serial communication, which is essential for networking and data transfer.
  • Timers: Multiple timer modules, including an 8-bit timer and two 16-bit timers, for precise event timing and pulse width modulation (PWM).
  • Operating Voltage: Can operate within a range of 2.3V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 16-pin QFN package, which is ideal for space-constrained applications.

Applications

The PIC12LF1552T-I/MU microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Sensors

With its robust feature set and compact form factor, the PIC12LF1552T-I/MU is an excellent choice for designers looking to create sophisticated and power-efficient systems in a compact package. Microchip Technology's commitment to quality ensures that this microcontroller is a reliable and cost-effective solution for both simple and complex electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess