EN
  • EN
  • DE

PIC14000-20/SO

Part No PIC14000-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / MCU 8-bit PIC RISC 7KB EPROM 5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 14
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals POR, Temp Sensor, WDT
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 2.7 V ~ 6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791892-PIC14000-20/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC14000
Introduction Date August 16, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC14000-20/SO CAD Model

Description

The PIC14000-20/SO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking for a versatile and reliable MCU with advanced features and robust operation.

Key Features:

  • Core: The PIC14000-20/SO is built around a powerful RISC architecture that allows for fast and efficient processing, making it suitable for complex algorithms and real-time operations.
  • Operating Speed: It operates at a maximum frequency of 20 MHz, providing a balanced compromise between speed and power consumption, ensuring responsive performance for time-sensitive tasks.
  • Program Memory: With ample flash memory, this MCU can store a significant amount of code, allowing for sophisticated program routines and the flexibility to update firmware in the field.
  • I/O Ports: It features multiple general-purpose input/output pins that enable the MCU to interface with a variety of sensors, actuators, and other peripherals, making it highly adaptable to different application requirements.
  • Power Management: The PIC14000-20/SO includes advanced power management features that help to minimize power consumption during idle or sleep states, thus extending battery life in portable applications.
  • Analog Features: The MCU comes with integrated analog-to-digital converters (ADCs), comparators, and other analog peripherals, which simplify circuit design and reduce the need for external components.
  • Package: Encased in an SO (Small Outline) package, the PIC14000-20/SO is designed for space-constrained applications, providing a compact footprint while still offering robust functionality.

Whether you're developing consumer electronics, industrial control systems, automotive applications, or Internet of Things (IoT) devices, the Microchip PIC14000-20/SO offers a perfect blend of performance, power efficiency, and design flexibility. Its comprehensive set of features and Microchip's renowned reliability make it a go-to choice for engineers and developers looking to create innovative and dependable products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess