EN
  • EN
  • DE

PIC1657-820

Part No PIC1657-820
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 275478-PIC1657-820
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC1657-820 CAD Model

Description

Microchip Technology PIC1657-820 Microcontroller

The PIC1657-820 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and robust feature set.

At the heart of the PIC1657-820 lies a high-performance RISC CPU architecture that provides the speed and efficiency required for complex computations and real-time processing. With its operating speed reaching up to several tens of MHz, it is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

This microcontroller is equipped with an impressive array of integrated features, including:

  • A generous amount of Flash memory, ensuring ample space for application code and data storage.
  • Multiple channels of versatile Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and inputs.
  • Digital communication interfaces such as SPI, I2C, and UART, providing seamless connectivity with other digital devices and peripheral modules.
  • Several timers and PWM modules, which are essential for tasks requiring precise timing and control, such as motor control or LED dimming.

Furthermore, the PIC1657-820 boasts advanced power management features, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. These features include various sleep modes, peripheral shut-down capabilities, and an internal oscillator to reduce the need for external components.

Microchip Technology also provides comprehensive development support for the PIC1657-820 MCU. Developers can take advantage of the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator, and a wide range of development boards and programmer/debugger tools to streamline the design process and reduce time to market.

The PIC1657-820 is not just a microcontroller, it is a solution designed to provide reliability, flexibility, and performance for the next generation of electronic innovation. Whether you're designing an IoT device, a sophisticated control system, or just looking for a reliable MCU for your project, the PIC1657-820 is a choice that stands out for its capabilities and the support offered by Microchip Technology.

You May Also Be Interested in

Sanken
Lowest to $1.7533
NIKO-SEM
Lowest to $0.6537
STMicroelectronics
Lowest to $3.2617
TDK Corporation
Need more? Email Us
NVIDIA
Lowest to $0.6468
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2583 $58.6494
44+ $2.6738 $117.6472
67+ $2.5895 $173.4965
93+ $2.5064 $233.0952
120+ $2.4232 $290.7840
160+ $2.1726 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess