EN
  • EN
  • DE
  • IT

PIC16C54-LPI/SO

Part No PIC16C54-LPI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6.25V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889359-PIC16C54-LPI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54-LPI/SO CAD Model

Description

The PIC16C54-LPI/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile microcontroller is part of the PIC16C family and is designed to deliver the perfect blend of power, efficiency, and versatility for a wide range of embedded applications.

Key Features

  • Core: The PIC16C54-LPI/SO features a reliable and efficient 8-bit core, making it ideal for applications requiring simple, yet powerful control logic.
  • Memory: Equipped with 512 words of program memory and 25 bytes of data RAM, it provides adequate space for small to medium complexity applications.
  • I/O Ports: It offers 12 I/O pins that give designers flexibility in interfacing with external peripherals and devices.
  • Instruction Set: The device utilizes a 12-bit instruction set optimized for a wide range of applications.
  • Operating Voltage: The operating voltage range of 2.5V to 5.5V allows for low-power operation and compatibility with most logic levels.
  • Speed: With a maximum operating frequency of 20MHz, it provides the speed necessary for time-critical tasks.
  • Packaging: The PIC16C54-LPI/SO comes in a small-outline (SO) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions.

Applications

The PIC16C54-LPI/SO microcontroller is a versatile component that can be used in various applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robustness and simplicity make it an excellent choice for both prototyping and production-scale projects.

Conclusion

In summary, the PIC16C54-LPI/SO from Microchip Technology is a compact, efficient, and reliable microcontroller that offers the necessary features for a broad spectrum of applications. Its ease of use and low power consumption make it an attractive option for designers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $19.2213
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $35.9591
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $1.9069
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess