EN
  • EN
  • DE

PIC16C558-04/SO

Part No PIC16C558-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045820-PIC16C558-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C558-04/SO CAD Model

Description

Microchip Technology's PIC16C558-04/SO Microcontroller

The PIC16C558-04/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, renowned for its reliability and performance in embedded systems. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it an excellent choice for space-constrained applications. With its high-speed operation at 4 MHz, the PIC16C558-04/SO is well-suited for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Core: The microcontroller features an 8-bit, fully-static, EPROM/ROM-based CMOS microcontroller architecture that provides a solid foundation for robust and efficient operation.
  • Memory: It comes with 512 bytes of EPROM program memory, allowing for ample space to store firmware and applications. Additionally, the device includes 25 bytes of RAM data memory, ensuring smooth processing of tasks.
  • I/O Ports: The PIC16C558-04/SO offers 20 I/O pins, providing flexibility and connectivity for interfacing with a variety of peripherals and external devices.
  • Speed: Operating at a frequency of 4 MHz, this microcontroller delivers the speed required for time-sensitive operations and control tasks.
  • Instruction Set: The device supports a powerful instruction set that is optimized for control applications, enabling efficient use of program memory.
  • Power Management: With its low-power consumption modes, the PIC16C558-04/SO is ideal for battery-operated or power-sensitive designs.
  • Temperature Range: The microcontroller operates within an industrial temperature range, ensuring reliability in harsh environments.

Applications:

The PIC16C558-04/SO is designed to meet the demands of a broad spectrum of applications. It is commonly used in automation systems, consumer electronics, automotive components, and other embedded systems that require a programmable interface and control. Its robust instruction set and I/O capabilities make it particularly well-suited for tasks such as sensor monitoring, motor control, and user interface management.

In summary, the PIC16C558-04/SO from Microchip Technology is a highly capable microcontroller that combines performance, efficiency, and versatility. Whether you're developing a complex industrial system or a simple consumer gadget, this microcontroller can serve as the brain of your application, providing reliable and consistent operation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4523 $58.6891
41+ $2.8332 $116.1612
64+ $2.7443 $175.6352
87+ $2.6565 $231.1155
113+ $2.5676 $290.1388
151+ $2.3019 $347.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess