EN
  • EN
  • DE

PIC16C55A-04I/P

Part No PIC16C55A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C55A-04I/P-NDR,PIC16C55A04IP
Standard Package 15
Win Source Part Number 1322410-PIC16C55A-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-04I/P CAD Model

Description

Microchip Technology PIC16C55A-04I/P Microcontroller

The PIC16C55A-04I/P is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, reliability, and versatility in various electronic applications. The PIC16C55A variant operates at a maximum frequency of 4MHz, making it suitable for a wide range of low to medium speed applications.

Encased in a 28-pin DIP (Dual In-line Package), the PIC16C55A-04I/P offers a robust set of features. It is equipped with 12 I/O pins, providing sufficient flexibility for interfacing with other devices and peripherals. The microcontroller also includes a 512-word EPROM, which allows for program storage, and 24 bytes of RAM for data manipulation.

One of the key advantages of the PIC16C55A-04I/P is its low-power consumption, making it ideal for battery-operated or power-sensitive applications. The microcontroller supports a wide operating voltage range from 2.5V to 5.5V, providing design flexibility to accommodate different system power requirements.

Additional features of this microcontroller include:

  • An 8-level deep hardware stack, which simplifies the process of calling subroutines and handling interrupts.
  • A precision internal oscillator that reduces the need for external clock components, saving board space and system cost.
  • Power-saving Sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.
  • Programmable Watchdog Timer (WDT) for system reliability, which can reset the microcontroller in case of software anomalies or malfunction.

The PIC16C55A-04I/P is a versatile microcontroller that finds applications in a variety of fields such as consumer electronics, automotive systems, industrial automation, and more. Its ease of programming, coupled with Microchip's extensive support and resources, make it an excellent choice for both hobbyists and professional engineers looking to develop robust and efficient electronic systems.

Whether you're designing a simple prototype or a complex commercial product, the PIC16C55A-04I/P offers a balanced combination of performance, power efficiency, and ease of use to bring your projects to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess