EN
  • EN
  • DE

PIC16C55A-20/SS

Part No PIC16C55A-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SSOP / MCU 8-bit PIC RISC 768B PROM 5V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791898-PIC16C55A-20/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C55
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-20/SS CAD Model

Description

Microchip Technology PIC16C55A-20/SS Microcontroller

The PIC16C55A-20/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in various embedded applications. This 8-bit microcontroller is based on the powerful PIC architecture, providing a perfect blend of computational power and ease of use for designers and hobbyists alike.

Operating at a speed of 20 MHz, the PIC16C55A-20/SS offers a swift response to real-time events, making it an ideal choice for time-sensitive applications. The SS suffix indicates its small-outline package, specifically, a 20-pin SSOP (Shrink Small Outline Package), which is favored for its compact footprint and suitability for space-constrained applications.

Key features of the PIC16C55A-20/SS include:

  • Program Memory: This MCU comes with 512 words of onboard OTP (One-Time Programmable) program memory, which is ideal for applications with fixed programs.
  • Data Memory: It is equipped with 24 bytes of RAM, ensuring efficient data handling in intermediate operations.
  • I/O Ports: The device provides 20 versatile input/output pins, which can be configured for a variety of interfacing needs, enhancing the MCU's adaptability to different tasks.
  • Timers: It includes an 8-bit timer, which is crucial for tasks that require precise timing and event counting.
  • CMOS Technology: The MCU is built using CMOS technology, ensuring low power consumption and high noise immunity, which is essential for battery-operated and portable devices.
  • Wide Operating Voltage: The PIC16C55A-20/SS can operate across a voltage range of 2.5V to 5.5V, providing flexibility in power supply design.

Microchip's PIC16C55A-20/SS is programmed using a simple yet powerful instruction set, which allows for straightforward development and debugging, reducing time to market for many products. Its robustness and reliability make it a go-to MCU for applications ranging from consumer electronics to industrial control systems.

Whether you are developing a simple prototype or a complex system, the PIC16C55A-20/SS offers a scalable solution that can meet a wide array of design requirements, making it a valuable component in any electronic project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess