EN
  • EN
  • DE

PIC16C56-HS/SO

Part No PIC16C56-HS/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals POR, WDT
The number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Date RAM Size 25 x 8
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number PIC16C56
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 733392-PIC16C56-HS/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C56-HS/SO CAD Model

Description

Product Overview: PIC16C56-HS/SO from Microchip Technology

The PIC16C56-HS/SO is a high-performance, EPROM-based 8-bit CMOS microcontroller manufactured by Microchip Technology. This versatile device is designed to offer a robust and cost-effective solution for a broad range of applications. With its compact size and low power consumption, it is particularly well-suited for embedded systems and various electronic products.

Key Features

  • EPROM Program Memory: The device includes a user-programmable EPROM, allowing for flexible and convenient programming for a wide range of applications.
  • High-Speed Operation: Operating at a frequency of HS (High Speed), the PIC16C56-HS/SO ensures swift processing capabilities, making it ideal for time-sensitive tasks.
  • SOIC Package: The SO (Small Outline) package is space-efficient and suitable for surface-mount technology, making it a great choice for compact circuit designs.
  • Low Power Consumption: Designed with Microchip's low-power technology, the microcontroller is energy-efficient, which is critical for battery-powered and portable devices.
  • I/O Flexibility: The device provides multiple general-purpose input/output pins, offering versatility in interfacing with other components of a system.

Applications

The PIC16C56-HS/SO microcontroller is suited for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Security systems

Technical Specifications

The technical specifications of the PIC16C56-HS/SO include a wide operating voltage range, multiple oscillator selections, and a substantial amount of EPROM space for user programs. The microcontroller's architecture is designed for efficient instruction execution, minimizing cycle times for critical operations.

Microchip Technology Advantage

Microchip Technology is renowned for its commitment to quality and long-term support for its products. The PIC16C56-HS/SO is backed by Microchip's extensive technical support network and comprehensive development tools, ensuring that designers can bring their products to market quickly and reliably.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess