EN
  • EN
  • DE

PIC16C56A/JW

Part No PIC16C56A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 1.5KB EPROM 18CERDIP  /  PIC series Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) EPROM, UV 18-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type EPROM, UV
RAM Size 25 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm) Window
Supplier Device Package 18-CERDIP
Base Product Number PIC16C56A
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25
Win Source Part Number 1021006-PIC16C56A/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C56A/JW CAD Model

Description

Microchip Technology's PIC16C56A/JW: A Robust 8-bit Microcontroller

The PIC16C56A/JW from Microchip Technology is a member of the renowned PIC family of 8-bit microcontrollers, designed for those who demand reliability and performance in their embedded systems. This particular model, housed in a windowed ceramic package, is ideal for applications requiring storage and execution of robust program code, and it is especially well-suited for development purposes due to its ease of erasure and reprogramming.

Featuring a compact instruction set and versatile I/O capabilities, the PIC16C56A/JW is engineered to handle a variety of tasks in a wide range of applications, from automotive systems to consumer electronics. Its architecture is optimized for efficient control of real-time operations, making it a go-to solution for designers looking to implement precise timing and control within their projects.

Key Features:

  • Memory: The device comes with 1K x 12 words of EPROM, providing ample space for application code. Its EPROM technology allows for easy erasure with UV light and reprogramming, which is particularly useful during the development phase of a project.
  • I/O Ports: It includes 12 general-purpose I/O pins, which can be configured to handle a variety of input and output functions, allowing for flexible interfacing with peripheral devices.
  • Instruction Set: The PIC16C56A/JW operates with a streamlined instruction set that includes 33 instructions, enabling efficient programming and quick execution of commands.
  • Speed: With an operating speed of DC-20 MHz clock input, it can perform tasks quickly and efficiently, suitable for applications that require fast data processing and real-time control.
  • Package: The JW package is a windowed ceramic package, which not only provides environmental protection but also allows for the erasure of the EPROM using UV light.

The PIC16C56A/JW is a testament to Microchip Technology's commitment to providing robust and versatile microcontrollers. Its combination of memory capacity, I/O flexibility, and programming efficiency makes it a solid choice for developers and engineers who require a reliable microcontroller for their high-demand applications. Whether you're working on a simple hobby project or a complex industrial system, the PIC16C56A/JW provides the performance and adaptability needed to succeed.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess