EN
  • EN
  • DE

PIC16C58B-04/P

Part No PIC16C58B-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 73 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061720-PIC16C58B-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04/P CAD Model

Description

Product Overview: PIC16C58B-04/P Microcontroller

The PIC16C58B-04/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver exceptional power and flexibility for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, which is well-known for its ease of use, reliability, and cost-effectiveness.

Key Features:

  • CPU: The core of the PIC16C58B-04/P operates at a maximum speed of 4 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It includes 3KB of EPROM program memory, allowing for robust application development without the need for frequent code updates.
  • I/O Ports: The device boasts 12 general-purpose I/O pins, providing ample interfacing capabilities with peripherals and other devices.
  • Timers: It contains an 8-bit timer, which is essential for event management, pulse width modulation, and time-sensitive operations.
  • Operating Voltage: The microcontroller operates within a range of 4.5V to 5.5V, making it suitable for standard digital electronics applications.

Package and Temperature Range:

The PIC16C58B-04/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easily integrated into a variety of circuit boards. It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

With its robust feature set, the PIC16C58B-04/P is ideal for applications that require a mix of analog and digital functionalities. These applications include, but are not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Medical devices
  • Hobbyist projects

Support and Resources:

Microchip Technology provides comprehensive support for the PIC16C58B-04/P microcontroller, including technical documentation, development tools, and software libraries. This ensures that designers and engineers can reduce development time and bring products to market faster.

In conclusion, the PIC16C58B-04/P from Microchip Technology is a versatile microcontroller that offers a balanced mix of performance, power consumption, and features, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8149 $52.3341
21+ $4.7712 $100.1952
33+ $4.6221 $152.5293
45+ $4.4730 $201.2850
58+ $4.3239 $250.7862
78+ $3.8766 $302.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess