EN
  • EN
  • DE

PIC16C58B-04E/SO

Part No PIC16C58B-04E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 73 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C58
Standard Package 42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1350873-PIC16C58B-04E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04E/SO CAD Model

Description

The PIC16C58B-04E/SO is a high-performance, EPROM-based 8-bit CMOS microcontroller from Microchip Technology. This versatile and powerful microcontroller is designed to deliver exceptional performance and reliability for a wide range of embedded applications. With its industry-standard SOIC (Small Outline Integrated Circuit) package, the PIC16C58B-04E/SO is suitable for space-constrained applications while offering robust features that designers need for complex tasks.

Key Features:

  • CPU Speed: The PIC16C58B-04E/SO operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability.
  • Program Memory: It comes with a generous 2KB of on-board EPROM, allowing for complex program storage without the need for external memory components.
  • I/O Ports: This microcontroller offers 20 input/output pins, giving designers the flexibility to interface with a wide array of peripherals and devices.
  • Instruction Set: It utilizes a powerful and efficient instruction set optimized for a variety of tasks, including data manipulation, logic control, and more.
  • Operating Voltage: The device supports an operating voltage range from 2.5V to 5.5V, making it versatile for use in both low and standard voltage applications.
  • Temperature Range: The PIC16C58B-04E/SO is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The microcontroller's robust feature set makes it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Security systems

With its EPROM technology, the PIC16C58B-04E/SO is a perfect choice for applications that require program memory to be written during the development phase but need the security and reliability of non-volatile memory in production. The combination of performance, flexibility, and reliability makes the PIC16C58B-04E/SO from Microchip Technology an excellent choice for both advanced and cost-sensitive applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess