EN
  • EN
  • DE

PIC16C58B-04I/SO

Part No PIC16C58B-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC / ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 73 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Part Number Series PIC16C58B
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810809-PIC16C58B-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04I/SO CAD Model

Description

Microchip Technology's PIC16C58B-04I/SO Microcontroller

The PIC16C58B-04I/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a versatile and cost-effective solution for a wide range of embedded applications. Packaged in a sleek, surface-mount SOIC (Small Outline Integrated Circuit) form factor, this microcontroller offers a combination of power, flexibility, and ease of use that makes it an ideal choice for designers and hobbyists alike.

At the heart of the PIC16C58B-04I/SO is a powerful RISC architecture that allows the microcontroller to execute most instructions in a single cycle, operating at a speed of 4 MHz. This provides the efficiency and speed necessary for time-critical tasks and responsive system behavior. The device comes with 3 KB of onboard EPROM for program storage, which is ample space for many simple to moderately complex applications.

The microcontroller features 72 bytes of RAM for data storage, which, while modest, is well-suited for the streamlined applications the PIC16C58B is typically employed in. Additionally, it offers 12 I/O pins that allow it to interface with a variety of peripherals, sensors, and other circuit components, making it highly versatile in its integration capabilities.

With its wide operating voltage range of 2.5V to 5.5V, the PIC16C58B-04I/SO can be used in low-power as well as standard logic-level environments, making it suitable for battery-operated devices and portable applications. Its industrial temperature range from -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Microchip Technology has equipped the PIC16C58B-04I/SO with a host of features, such as a watchdog timer, programmable code protection, power-saving sleep mode, and configurable oscillator options. These features help developers create robust and reliable systems while maintaining low power consumption.

In conclusion, the PIC16C58B-04I/SO from Microchip Technology is a powerful and versatile microcontroller that offers an excellent balance of performance, power efficiency, and value. Whether it's for simple control systems, custom logic replacements, or educational purposes, this microcontroller is a solid choice for a wide array of embedded design projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7929 $53.7870
70+ $1.4711 $102.9770
110+ $1.4251 $156.7610
150+ $1.3792 $206.8800
190+ $1.3332 $253.3080
255+ $1.1953 $304.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess