EN
  • EN
  • DE

PIC16C620A-04I/SS

Part No PIC16C620A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237814-PIC16C620A-04I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16C620A
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-04I/SS CAD Model

Description

Microchip Technology's PIC16C620A-04I/SS Microcontroller

The PIC16C620A-04I/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for a wide range of applications where performance, low-power consumption, and flexibility are crucial. This microcontroller is part of the renowned PIC16C family, known for its user-friendly interface and robust architecture. The PIC16C620A-04I/SS comes in a compact 20-SSOP package, making it suitable for space-constrained applications.

Key Features:

  • CPU: The device features a high-performance RISC CPU, which ensures efficient processing with a speed of 4 MHz.
  • Memory: It boasts 1.75KB of onboard program memory and 128 bytes of RAM, allowing for efficient handling of code and data.
  • I/O Ports: With 12 general-purpose I/O pins, this microcontroller offers flexibility in interfacing with peripheral devices.
  • Timers: It includes two versatile timers, which are essential for tasks that require precise timing and event counting.
  • Watchdog Timer: The built-in Watchdog Timer helps in maintaining reliable operation by resetting the microcontroller in the event of a software anomaly.
  • Power-Saving Modes: The PIC16C620A-04I/SS supports multiple power-saving modes, enabling the design of energy-efficient applications.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for programming the device while it is placed in the end application, simplifying updates and field modifications.
  • EEPROM Data Memory: It includes 128 bytes of EEPROM data memory, which is ideal for storing non-volatile data.
  • Operating Voltage: The microcontroller operates within a range of 4.5V to 5.5V, making it compatible with most 5V systems.

This microcontroller is an excellent choice for designers looking for a cost-effective, yet powerful solution for embedded systems. Its wide operating temperature range of -40°C to 85°C also ensures reliable performance in extreme environments. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16C620A-04I/SS provides the functionality and dependability that Microchip Technology is known for.

Overall, the PIC16C620A-04I/SS is a versatile and reliable component for any project requiring a microcontroller with a rich feature set and high integration in a small package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 871 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess