EN
  • EN
  • DE

PIC16C622AT-20/SS

Part No PIC16C622AT-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C622A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889378-PIC16C622AT-20/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C622AT-20/SS CAD Model

Description

Microchip Technology's PIC16C622AT-20/SS Microcontroller

The PIC16C622AT-20/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and flexibility for a wide range of embedded applications. This microcontroller is built around Microchip's famous PIC architecture, which is renowned for its ease of use and robust instruction set that enables efficient handling of a variety of tasks.

Key Features:

  • Clock Speed: The device operates at a clock speed of 20 MHz, providing a good balance between speed and power consumption, making it suitable for battery-powered or power-sensitive applications.
  • Program Memory: It comes with 3.5 KB of on-board EPROM, allowing for ample space to store application code.
  • Data Memory: The microcontroller includes 128 bytes of RAM, ensuring sufficient working memory for temporary data storage and manipulation.
  • I/O Ports: It features 18 general-purpose I/O pins, which can be configured for various input/output functions, increasing the versatility of the device in interfacing with other peripherals.
  • Timers: The PIC16C622AT-20/SS is equipped with two timers, providing timing and counting capabilities that are crucial for time-sensitive operations.
  • Serial Communication: It supports serial communication, which allows for easy data transfer between the microcontroller and other devices, such as sensors, displays, or other microcontrollers.
  • CMOS Technology: The device is fabricated with CMOS technology, ensuring low power consumption and high noise immunity.
  • Package: This microcontroller is available in a compact 20-SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The PIC16C622AT-20/SS is suited for a broad array of applications, from simple consumer gadgets to more complex industrial controls. Its flexibility and programmability make it an excellent choice for custom projects and products, including but not limited to:

  • Automotive systems
  • Home appliances
  • Security systems
  • Medical devices
  • Remote sensors
  • Robotics

As part of Microchip's commitment to quality and long-term availability, the PIC16C622AT-20/SS is a reliable choice for designers and engineers looking to incorporate a dependable microcontroller into their systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess