EN
  • EN
  • DE

PIC16C642-10/SO

Part No PIC16C642-10/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C642
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655158-PIC16C642-10/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C642-10/SO CAD Model

Description

Product Overview: PIC16C642-10/SO

The PIC16C642-10/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to deliver exceptional versatility and power for a wide range of embedded applications, this MCU is part of the expansive PIC microcontroller family, known for their ease of use and advanced features.

Key Features

  • CPU: The heart of the PIC16C642-10/SO is a powerful RISC-based CPU, which provides a maximum speed of 10 MHz. This ensures swift processing capabilities for time-critical tasks within embedded systems.
  • Memory: It comes equipped with 1.75KB of on-chip program memory and 96 bytes of RAM. This combination allows for efficient handling of code and data processing without the need for external memory components.
  • I/O Ports: The device features 22 I/O pins, giving developers ample flexibility to connect a variety of peripherals and to design complex applications without the need for additional I/O expansion.
  • Timers: With its built-in timers, including an 8-bit timer and two 16-bit timers, the PIC16C642-10/SO is adept at managing time-driven tasks, which is essential for applications requiring precise timing like motor control or pulse width modulation (PWM).
  • Communication: For applications that require data exchange or peripheral connectivity, this MCU supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for interfacing with other microcontrollers, computers, or various serial devices.
  • Supply Voltage: The device operates within a supply voltage range of 4.0V to 5.5V, catering to standard digital electronics requirements and ensuring compatibility with a wide array of power sources and systems.
  • Package: The PIC16C642-10/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16C642-10/SO makes it an excellent choice for a multitude of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and custom embedded solutions. Its robust feature set and ease of programming allow developers to create reliable and sophisticated systems with reduced development time and cost.

Whether you are designing a simple control system or a complex networked device, the PIC16C642-10/SO provides the performance, flexibility, and reliability needed to meet the demands of modern embedded design.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess