Microchip Technology PIC16C65-04/PXXX
The PIC16C65-04/PXXX is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the PIC family, which is renowned for its exceptional ease of use, versatility, and cost-effectiveness, making it a popular choice for a wide range of applications.
With its powerful architecture, the PIC16C65-04/PXXX operates at a maximum frequency of 4 MHz, offering a robust set of features that include 8K x 14 words of program memory, 192 bytes of RAM, and 20 I/O pins. This microcontroller is designed to support complex operations with its integrated 8-level deep hardware stack and 35 single-word instructions, which are executed in a single cycle.
The device is equipped with versatile peripherals such as a Timer0 module, a Timer1 module, and a synchronous serial port (SSP) that facilitates SPI and I2C communication. Additionally, it comes with two Capture/Compare/PWM (CCP) modules, which are invaluable for applications requiring precise timing and control, such as motor control and advanced LED dimming.
The PIC16C65-04/PXXX is designed with protection features like Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation under various conditions. Its programmable code protection system helps in safeguarding your intellectual property against unauthorized access.
This microcontroller is available in a 40-pin PDIP package, ensuring ease of integration into your system. Whether you're developing consumer electronics, automotive applications, or industrial control systems, the PIC16C65-04/PXXX offers the performance and features necessary to drive innovation and efficiency in your products.
For documentation, sample code, and development support, visit Microchip Technology's official website or contact their customer support for further assistance with your project.
PIC16C65-04/PXXX
Microchip Technology
Microchip Technology Inc.