EN
  • EN
  • DE

CGS742T200X5L

Part No CGS742T200X5L
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Description CAP ALUM 7400UF 200V SCREW / 7400 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 120Hz 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series CGS
Package Bulk
Capacitance 7400 µF
Tolerance -10%, +50%
Voltage - Rated 200 V
ESR (Equivalent Series Resistance) 18mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 15 A @ 120 Hz
Ripple Current @ High Frequency 22.5 A @ 10 kHz
Lead Spacing 1.250" (31.75mm)
Dimension 3.000" Dia (76.20mm)
Height - Seated (Max) 5.625" (142.88mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0085
Other Names CGS742T200X5L-ND,338-1431
Standard Package 1
Win Source Part Number 1003300-CGS742T200X5L
Ultra Librarian 3D Model Ultra Librarian CGS742T200X5L CAD Model

Description

The Cornell Dubilier Electronics (CDE) CGS Series Capacitor is a reliable and efficient solution for general-purpose applications. This component is packaged in bulk and has a capacitance of 7400 µF. The tolerance for this component is -10%, +50% and the voltage rating is 200 V. The ESR (Equivalent Series Resistance) for this component is 18mOhm @ 120Hz and the lifetime @ temp. is 2000 Hrs @ 85°C. This component is polar and has a radial, can-screw terminal package/case. The operating temperature range for this component is -40°C ~ 85°C and the dimension is 3.000" Dia (76.20mm). The MSL Level is 1 (Unlimited) and the HTSUS is 8532.22.0085. Other names for this component include CGS742T200X5L-ND and 338-1431. The ripple current @ low frequency is 15 A @ 120 Hz and the ripple current @ high frequency is 22.5 A @ 10 kHz.

  • Series: CGS
  • Packaging: Bulk
  • Capacitance: 7400 µF
  • Tolerance: -10%, +50%
  • Voltage Rating: 200 V
  • ESR: 18mOhm @ 120Hz
  • Lifetime: 2000 Hrs @ 85°C
  • Polar: Yes
  • Package/Case: Radial, Can-Screw Terminal
  • Operating Temperature: -40°C ~ 85°C
  • Dimension: 3.000" Dia (76.20mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.22.0085
  • Other Names: CGS742T200X5L-ND, 338-1431
  • Ripple Current @ Low Frequency: 15 A @ 120 Hz
  • Ripple Current @ High Frequency: 22.5 A @ 10 kHz

You May Also Be Interested in

EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess