EN
  • EN
  • DE
  • IT

PIC16C71-20/JW

Part No PIC16C71-20/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237864-PIC16C71-20/JW
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C71-20/JW CAD Model

Description

Microchip Technology's PIC16C71-20/JW

The PIC16C71-20/JW is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of applications that require a reliable and versatile control solution. This integrated circuit is part of the PIC16C family, known for its user-friendly interface and efficient operation.

With a 20 MHz clock speed, the PIC16C71-20/JW provides a swift response to computational tasks and control operations. It is equipped with a robust 8-bit architecture that ensures smooth processing of data and instructions. The MCU is encapsulated in a Windowed Ceramic Dual In-line Package (CERDIP), which not only provides protection to the chip but also allows for easy erasure of the onboard EPROM using ultraviolet light, making it ideal for prototyping and iterative development processes.

The device features a total of 1KB of EPROM, which is ample for storing complex programs and routines. Additionally, it comes with 36 bytes of RAM, allowing for efficient data manipulation and temporary storage during operation. The PIC16C71-20/JW boasts an array of peripherals including four channels of 8-bit Analog-to-Digital Converters (ADC), making it suitable for interfacing with various analog sensors and inputs.

Connectivity and interface options are flexible, with 13 I/O pins providing ample opportunities to connect with other components in a system. Its robustness is further enhanced with features like power-on reset, device reset timer, and watchdog timer, all of which contribute to a stable and reliable operation even in challenging environments.

For those interested in developing applications that require precise timing and control, such as automation systems, consumer electronics, or automotive applications, the PIC16C71-20/JW stands out as a strong candidate. Its combination of speed, memory, and peripheral integration, packaged in a robust and erasable windowed chip, ensures that it can meet the demands of developers and engineers alike.

Overall, the PIC16C71-20/JW from Microchip Technology is a testament to the company's commitment to providing high-quality and adaptable microcontroller solutions for a diverse array of technological applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess