EN
  • EN
  • DE

PIC16C710-04/P

Part No PIC16C710-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Data RAM Size 36 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 210035-PIC16C710-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C710-04/P CAD Model

Description

Microchip Technology PIC16C710-04/P Microcontroller

The PIC16C710-04/P is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This particular model is well-suited for automation, custom control systems, and smart devices, where reliable and efficient operation is essential.

Key Features:

  • Core: The PIC16C710-04/P is built around Microchip's proven PIC architecture, ensuring stability and ease of use. It runs at a speed of 4 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It is equipped with 512 words of program memory and 25 bytes of data RAM, which is sufficient for simple to moderately complex tasks. Additionally, it includes 64 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller features 12 I/O pins, which can be configured for various functions, including digital input/output and analog input, providing flexibility in interfacing with external circuits and sensors.
  • Timers: An 8-bit timer and a watchdog timer are included to help manage timing tasks and system integrity checks.
  • Power-Saving Modes: It supports power-saving modes such as sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.
  • Package: The PIC16C710-04/P comes in a PDIP (Plastic Dual In-line Package) form, making it easy to handle for prototyping and suitable for through-hole PCB mounting.

Applications:

Due to its compact size and comprehensive feature set, the PIC16C710-04/P is commonly used in applications such as:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Home automation
  • Custom embedded systems

Programming and Development:

Microchip provides a full suite of development tools for the PIC16C710-04/P, including integrated development environments (IDEs), in-circuit debuggers, and programmers. This ensures that developers can efficiently code, test, and deploy applications with this microcontroller.

Overall, the PIC16C710-04/P microcontroller from Microchip Technology is a reliable and cost-effective choice for designers looking to implement intelligent features into their products without incurring significant development costs or power draw.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess