EN
  • EN
  • DE

PIC16C716-20I/P

Part No PIC16C716-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C716
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655187-PIC16C716-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C716-20I/P CAD Model

Description

Microchip Technology PIC16C716-20I/P Microcontroller

The PIC16C716-20I/P is a versatile 8-bit microcontroller designed by Microchip Technology, renowned for its efficiency and reliability in a wide array of applications. This particular model is part of the esteemed PIC16C family, which is well-regarded for its user-friendly interface and powerful features.

At the heart of the PIC16C716-20I/P lies a high-performance RISC CPU, which ensures swift execution of instructions, allowing for an efficient operation at a maximum frequency of 20MHz. The device comes in a 18-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as permanent PCB installations in various electronic projects.

With 3.5KB of on-chip program memory, the microcontroller provides ample space for small to medium-sized applications. Additionally, it offers 128 bytes of RAM and 64 bytes of data EEPROM, which are essential for data storage and manipulation during operation. The EEPROM also provides a convenient means for non-volatile data storage, preserving essential information even when the power is turned off.

The PIC16C716-20I/P is equipped with an 8-level deep hardware stack and 35 single-word instructions, which contribute to its simplicity and ease of use. The microcontroller supports a wide operating voltage range from 4V to 6V, making it flexible for use in various power environments.

One of the standout features of this microcontroller is its integrated analog-to-digital converter (ADC) with 8 channels, allowing it to easily interface with analog sensors and convert their readings into digital values for processing. This makes the PIC16C716-20I/P ideal for applications that require environmental monitoring, such as temperature or light intensity.

Furthermore, the device includes two 8-bit timer/counters, a watchdog timer, and a synchronous serial port for SPI and I²C communication, expanding its connectivity and integration capabilities with other devices.

In summary, the PIC16C716-20I/P from Microchip Technology is a powerful and adaptable microcontroller that is perfect for hobbyists, educators, and professional engineers alike. Its combination of processing power, memory capacity, and integrated features make it a solid choice for a multitude of embedded system applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess