EN
  • EN
  • DE

PIC16C72A/S

Part No PIC16C72A/S
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 740749-PIC16C72A/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C72A/S CAD Model

Description

The PIC16C72A/S is a powerful 8-bit microcontroller from Microchip Technology that offers a perfect blend of performance, versatility, and reliability for a wide range of embedded applications. This microcontroller is part of the popular PIC family and is known for its user-friendly interface and low power consumption.

Key Features:

  • High-Performance RISC CPU: The PIC16C72A/S features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in just one machine cycle, thereby maximizing the efficiency of its 35 single-word instructions.
  • Memory: It comes with 3.5KB of program memory and 128 bytes of RAM, providing ample space for small to medium complexity applications.
  • EEPROM Data Memory: With 128 bytes of EEPROM, users can store data that must be preserved between resets and power cycles.
  • I/O Ports: The device includes 22 I/O pins, allowing for versatile interfacing with peripheral devices.
  • Timers: It has two built-in timers, one 8-bit and one 16-bit, which are essential for time-related operations and events handling within applications.
  • Analog-to-Digital Converter (ADC): The onboard 5-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and devices.
  • Serial Communication: The PIC16C72A/S supports serial communication via synchronous and asynchronous protocols, enhancing its connectivity capabilities.
  • Power-Saving Modes: Multiple power-saving modes such as Sleep mode help in reducing power consumption for battery-powered applications.

Applications:

The versatility of the PIC16C72A/S makes it suitable for a broad range of applications including, but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Home automation

With its robust set of features and Microchip's reputation for reliability, the PIC16C72A/S is an excellent choice for designers looking to create efficient and cost-effective embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3597 $58.8776
20+ $6.0395 $120.7900
30+ $5.8501 $175.5030
41+ $5.6618 $232.1338
53+ $5.4735 $290.0955
71+ $4.9064 $348.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess