EN
  • EN
  • DE

SY100S317FC

Part No SY100S317FC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OA/OAI TRIPLE 24-CERPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type AND/OR Gate
Number of Circuits 3
Number of Inputs 12 Input (4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-CerPack
Win Source Part Number 1104342-SY100S317FC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S317FC CAD Model

Description

The SY100S317FC from Microchip Technology is a high-performance Triple Line Receiver that is part of their SY100S317 series. Designed to be used in systems that demand the utmost in high-speed performance, this integrated circuit is an essential component in telecommunications, data communications, and high-speed computing applications.

Key Features

  • High-Speed Operation: The SY100S317FC is capable of handling very high data rates, making it suitable for advanced communication systems.
  • Triple Differential Line Receiver: It features three separate line receivers, providing flexibility and support for multiple data streams.
  • Integrated Termination Resistors: This device includes on-chip termination resistors, which simplify board design and reduce external component requirements.
  • Low Power Consumption: The SY100S317FC is designed to operate with minimal power draw, helping to maintain energy efficiency in the overall system.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Voltage Range: The device supports a broad range of power supply voltages, offering versatility in different system configurations.

Applications

The SY100S317FC is ideal for use in a variety of high-speed applications, including:

  • Telecommunication infrastructure
  • Data communication networks
  • High-speed computing and data processing
  • Automated test equipment
  • High-speed data acquisition systems

Quality and Reliability

Microchip Technology is known for their commitment to quality and the SY100S317FC is no exception. Manufactured with precision, it meets stringent industry standards for performance and reliability. Customers can trust this product to deliver consistent operation and longevity in their high-speed systems.

For more detailed specifications and application notes, or to request samples of the SY100S317FC, please visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1485 $65.1880
18+ $6.6863 $120.3534
27+ $6.4772 $174.8844
37+ $6.2682 $231.9234
48+ $6.0603 $290.8944
64+ $5.4331 $347.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess