EN
  • EN
  • DE

SN74AUP1G97DSFR

Part No SN74AUP1G97DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE | IC GATE MULT-FUNC CONFIG 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package 6-SON (1x1)
Family Part Number 74AUP1G97
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254095-SN74AUP1G97DSFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G97DSFR CAD Model

Description

Product Overview: SN74AUP1G97DSFR from Texas Instruments

The SN74AUP1G97DSFR is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to cater to a wide range of applications. This innovative component is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining excellent speed and performance characteristics. The AUP family is particularly suited for extending battery life in portable devices due to its minimal power consumption.

One of the standout features of the SN74AUP1G97DSFR is its configurable functionality. It can be used as a universal gate, which means it can be programmed to perform the function of a variety of basic logic gates such as AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer. This level of flexibility makes it an ideal choice for designers looking to minimize component count in space-constrained applications without sacrificing versatility.

The device operates over a wide voltage range from 0.8V to 3.6V, which allows it to be used in systems that require low-voltage operation for power efficiency. The low static power consumption of less than 0.9 µA significantly contributes to power savings in the end application.

The SN74AUP1G97DSFR comes in a compact SMD (Surface-Mount Device) package, specifically the SON package with a 6-pin configuration (DSF suffix), which is suitable for automated assembly processes and helps in reducing the overall footprint on the PCB (Printed Circuit Board).

For enhanced system reliability, the device features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This is particularly beneficial in environments with high noise where stable operation is critical. Additionally, the inputs are designed to be tolerant to 3.6V, allowing for interfacing with higher voltage logic levels without the need for external level shifters.

Whether you are designing consumer electronics, handheld devices, or any application that demands compactness and energy efficiency, the SN74AUP1G97DSFR offers a flexible and power-conscious solution that can help streamline your designs and extend device operation time.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess