EN
  • EN
  • DE

PIC16C74B/JW

Part No PIC16C74B/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM 40CDIP / MCU 8-bit PIC RISC 7KB EPROM 5V 40-Pin Windowed CDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-CDIP (0.600", 15.24mm) Window
Manufacturer Package 40-CDIP
Win Source Part Number 791929-PIC16C74B/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C74B/JW CAD Model

Description

Microchip Technology's PIC16C74B/JW Microcontroller

The PIC16C74B/JW is a high-performance microcontroller from Microchip Technology, renowned for its versatility and reliability in a wide range of applications. This particular model is part of the PIC16CXX family of microcontrollers, which are well-known in the industry for their robust instruction set and ease of use.

This microcontroller features a 40-pin Windowed Ceramic Dual In-line Package (CERDIP), which allows for direct access to the silicon die for debugging purposes with ultraviolet (UV) erasure. The 'JW' suffix denotes the windowed package that is especially useful for prototype development and educational purposes where multiple program and erase cycles are required.

The PIC16C74B/JW boasts a 14-bit instruction set architecture, which provides a good balance between code compactness and ease of programming. It comes with 7KB of on-chip program memory, which is more than adequate for a wide range of moderate complexity applications. The device also includes 192 bytes of RAM and 192 bytes of EEPROM data memory, which is essential for non-volatile storage of data.

With 33 I/O pins, the PIC16C74B/JW offers ample interface options, making it ideal for interfacing with a variety of peripheral devices. The microcontroller is equipped with a rich set of peripherals, including four 8-bit timers, a synchronous serial port capable of SPI and I2C communication, and two Capture/Compare/PWM modules which are extremely useful for control-oriented tasks.

The microcontroller operates within a voltage range of 4.5V to 5.5V, which is typical for many 5V logic devices and systems. Additionally, it supports a wide temperature range, making it suitable for industrial applications. The high-speed processor core is capable of executing most instructions in just one or two machine cycles, with a maximum operating frequency of up to 20MHz, providing the computational power necessary for complex tasks.

In summary, the PIC16C74B/JW from Microchip Technology is a powerful and flexible microcontroller solution that is ideal for developers looking for a balance between performance and ease of development. Its windowed package design and comprehensive feature set make it an excellent choice for both educational purposes and professional applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess