Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791933-PIC16C771-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C771
Introduction Date June 14, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C771-E/SS CAD Model

Description

Microchip Technology's PIC16C771-E/SS Microcontroller

The PIC16C771-E/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful microcontroller is built on Microchip's renowned PIC architecture, known for its simplicity, reliability, and versatility in various electronic systems.

The PIC16C771-E/SS comes in a compact 20-SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It operates at a voltage range of 4.0V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with both 5V systems and battery-operated devices.

One of the standout features of this microcontroller is its integrated analog-to-digital converter (ADC) with up to 8 channels, offering 10-bit resolution. This makes the PIC16C771-E/SS an excellent choice for applications requiring precise analog signal measurement, such as sensor interfacing and data acquisition systems.

Furthermore, the device is equipped with 14KB of on-chip program memory and 368 bytes of RAM, providing ample space for complex firmware and data storage. The microcontroller also includes a variety of peripherals that enhance its functionality, including:

  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control tasks
  • A synchronous serial port (SSP) with SPI and I2C capabilities for communication with other digital devices
  • A Watchdog Timer (WDT) for system reliability and reset control
  • Power-saving features such as Power-on Reset (POR) and selectable sleep modes

The PIC16C771-E/SS also supports Microchip's ICSP™ (In-Circuit Serial Programming™) technology, allowing for easy firmware updates and debugging without the need for additional hardware. This feature significantly reduces development time and cost, making it a convenient choice for rapid prototyping and production.

With its robust set of features and Microchip's commitment to quality, the PIC16C771-E/SS microcontroller is an ideal solution for designers seeking a reliable and flexible microcontroller for their next project. Whether it's for industrial control systems, consumer electronics, or automotive applications, the PIC16C771-E/SS provides the performance and versatility needed to meet the demands of modern embedded design.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention