EN
  • EN
  • DE

PIC16F1455T-I/ST

Part No PIC16F1455T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1455
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352351-PIC16F1455T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1455T-I/ST CAD Model

Description

Product Overview: PIC16F1455T-I/ST

The PIC16F1455T-I/ST is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance, 8-bit MCU comes in a compact TSSOP-14 package and is designed to offer a perfect blend of power efficiency and functionality for a wide range of embedded applications.

Key Features:

  • Core: The device features a PIC architecture with a maximum CPU speed of 48 MHz, providing a solid foundation for applications requiring quick and efficient processing.
  • Memory: It includes 14 KB of flash memory and 1 KB of RAM, offering ample space for program storage and smooth operation.
  • I/O Pins: The microcontroller is equipped with 11 versatile input/output pins, which allows for flexible interfacing with peripheral devices.
  • USB Interface: With a built-in full-speed USB 2.0 compliant interface, this MCU is ideal for USB connectivity applications without the need for external components.
  • Analog Features: It comes with an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling precise measurement of analog signals.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.
  • On-Chip Peripherals: The device is loaded with various peripherals such as timers, comparators, and PWM modules, which greatly simplify system design and reduce component count.

Applications:

The PIC16F1455T-I/ST is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Communication Systems

Why Choose the PIC16F1455T-I/ST?

With its robust feature set, the PIC16F1455T-I/ST from Microchip Technology is an ideal choice for developers seeking a low-power, high-performance microcontroller with USB capability. Its extensive on-chip peripherals, combined with its compact form factor, make it a highly versatile solution that can accelerate the development cycle and reduce time to market for a wide array of products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess