Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 9x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Manufacturer Homepage www.microchip.com
Win Source Part Number 740751-PIC16F1459-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1459
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-E/ML CAD Model

Description

Product Overview: PIC16F1459-E/ML

The PIC16F1459-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and ease of use. This 8-bit MCU is part of the PIC16F family and is particularly tailored for embedded applications that require efficient operations at low power consumption levels.

Key Features:

  • CPU: The device features a precision-engineered RISC architecture with a CISC instruction set, providing a balanced approach to speed and power efficiency. Its operating speed can reach up to 48 MHz, ensuring swift execution of complex tasks.
  • Memory: It is equipped with 14 KB of flash memory, which is ideal for storing application code, and 1 KB of RAM for temporary data storage during operation. Additionally, it has 256 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The MCU includes 18 general-purpose I/O pins, which can be programmed for various input or output functions, offering flexibility in interfacing with other components and peripherals.
  • Integrated Peripherals: It comes with a variety of built-in peripherals such as an analog-to-digital converter (ADC), multiple timers, and comparators. These features are crucial for applications requiring sensor interfacing, timing functions, and analog signal processing.
  • Communication: For communication purposes, the PIC16F1459-E/ML supports Universal Serial Bus (USB) 2.0 for full-speed data transfer, I2C, SPI, and EUSART interfaces, making it suitable for a wide range of communication protocols.
  • Power Management: The device boasts an array of power-saving features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) for improved system reliability.
  • Package: The MCU is available in a 20-pin QFN (Quad Flat No-leads) package, which is compact and suitable for space-constrained applications.

Applications:

The PIC16F1459-E/ML is a versatile MCU that can be employed in a diverse array of applications such as consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its USB functionality makes it particularly well-suited for developing USB interface devices, such as HID (Human Interface Devices) and custom USB connectivity solutions.

With its robust feature set and Microchip's commitment to quality, the PIC16F1459-E/ML is an excellent choice for designers looking for a reliable and efficient MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention