EN
  • EN
  • DE

PIC16F1503T-E/STVAO

Part No PIC16F1503T-E/STVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961293-PIC16F1503T-E/STVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-E/STVAO CAD Model

Description

Microchip Technology's PIC16F1503T-E/STVAO Microcontroller

The PIC16F1503T-E/STVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications requiring a versatile and efficient control solution. This microcontroller is part of the popular PIC16F family, known for its ease of use, low power consumption, and robust feature set.

The PIC16F1503T-E/STVAO operates with a precision internal oscillator at 16MHz, eliminating the need for external clock sources and simplifying circuit design. It boasts a rich set of peripherals, including up to 7 Input/Output (I/O) pins, an integrated Analog-to-Digital Converter (ADC) with up to 10-bit resolution, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) module for serial communication.

With 3.5KB of flash program memory and 256 bytes of RAM, this MCU provides ample space for complex programs and data buffering. The device also features 128 bytes of EEPROM, which is ideal for storing non-volatile data such as configuration settings or calibration values.

One of the key attributes of the PIC16F1503T-E/STVAO is its power management capabilities. It supports a wide operating voltage range of 2.3V to 5.5V, making it suitable for battery-operated applications. Additionally, the microcontroller includes several power-saving modes like idle and sleep, which are critical for extending battery life in portable devices.

For enhanced functionality, the MCU integrates a Complementary Waveform Generator (CWG), which, along with the PWM (Pulse Width Modulation) modules, is invaluable for controlling motors, lighting, or other output devices requiring precise waveform generation. The MCU also supports various safety features, including Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under adverse conditions.

The PIC16F1503T-E/STVAO is available in a TSSOP-14 package and is characterized for operation from -40°C to 125°C, making it an excellent choice for industrial, automotive, and consumer applications where temperature resilience is critical. Its compatibility with the MPLAB® Code Configurator (MCC) tool simplifies setup and reduces development time, allowing designers to bring their products to market faster.

Overall, the PIC16F1503T-E/STVAO microcontroller from Microchip Technology is a highly integrated, cost-effective solution for designers looking to add reliable control and interfacing to their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess