EN
  • EN
  • DE

PIC16F1508-I/GZ

Part No PIC16F1508-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F1508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1319060-PIC16F1508-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-I/GZ CAD Model

Description

Microchip Technology's PIC16F1508-I/GZ Microcontroller

The PIC16F1508-I/GZ is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide array of applications that require a rich feature set and efficient operation. This microcontroller is a member of Microchip's extensive PIC16F family, renowned for their ease of use, reliability, and cost-effectiveness.

Equipped with a powerful and efficient Enhanced Mid-range Core, the PIC16F1508-I/GZ offers a broad operating voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications. The device operates at a maximum frequency of 20 MHz, providing a balanced approach between power consumption and processing speed, which is essential for real-time applications.

The microcontroller features 7 KB of Flash program memory, allowing for robust program storage, and 256 bytes of EEPROM, which is ideal for non-volatile data storage. Additionally, it is equipped with 512 bytes of RAM, ensuring ample space for data manipulation and buffer storage.

One of the standout features of the PIC16F1508-I/GZ is its rich set of peripherals. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and devices directly. The device also boasts two comparators, a 5-bit Digital-to-Analog Converter (DAC), and a Capture/Compare/PWM (CCP) module, which are essential for motor control, lighting, and other PWM-based applications.

For communication purposes, this microcontroller supports various serial communication protocols such as I2C, SPI, and EUSART, providing versatile options for interfacing with other ICs, sensors, and devices. Furthermore, the PIC16F1508-I/GZ comes with a unique ID for device serialization and an array of safety features including Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation.

The PIC16F1508-I/GZ is available in a 20-pin UQFN package, which is compact and suitable for space-constrained applications. It is an excellent choice for designers looking for a microcontroller that provides a perfect balance of performance, power efficiency, and peripheral integration for a wide range of applications such as consumer electronics, industrial control systems, and automotive products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess