Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, WCDMA
Voltage - Input 2.6 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 0.4 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 787075-MAX8506ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8506
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8506ETE+ CAD Model

Description

Product Overview: Maxim Integrated MAX8506ETE+

The MAX8506ETE+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed for precise voltage regulation in a variety of applications. This advanced component offers an impressive array of features that make it an ideal choice for systems requiring a stable and reliable power supply.

Key Features

  • Output Voltage Accuracy: The MAX8506ETE+ provides an output voltage accuracy of ±1%, ensuring that connected components receive a stable voltage for optimal performance.
  • Adjustable Output: With an adjustable output range from 0.5V to 5V, this regulator can be tailored to meet the needs of specific circuit designs.
  • Low Dropout Voltage: Its low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • High Output Current: Capable of delivering up to 2A of continuous output current, it can power a wide range of high-demand circuits.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability and longevity.
  • Fast Transient Response: The MAX8506ETE+ is designed to have a fast transient response, which helps maintain voltage stability during sudden changes in load.

Applications

The versatility of the MAX8506ETE+ makes it suitable for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics
  • Microprocessor and FPGA power supplies

Package and Quality

The MAX8506ETE+ comes in a compact, thermally efficient 16-pin TQFN package, which occupies minimal board space while offering excellent power dissipation capabilities. Maxim Integrated's commitment to quality ensures that this linear regulator meets stringent industry standards for performance and reliability.

With its combination of precision, flexibility, and reliability, the MAX8506ETE+ is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Infineon Technologies
Desktop and Server Vcore and non-Vcore buck-converter
Lowest to $11.0655
ECAD model for TDA21321
Texas Instruments
Adjustable, Step-Down DC-DC Converter With Auto Bypass
Lowest to $0.3874
ECAD model for LM3262TMX
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM
Microchip Technology
400mA PCI LDO
Need more? Email Us
ECAD model for TC1267VET
Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9130YM
ON Semiconductor
IC REG CTRLR INTEL IMVP8 52QFN / * Voltage Regulator IC Output
Lowest to $1.3207
ECAD model for NCP81206MNTXG
National Semiconductor (TI)
Power Management Unit for Application/Multimedia Processors and Sub-Systems
Lowest to $10.1315
ECAD model for LP8725TLE-D
Rohm Semiconductor
Regulator IC for Memory Termination
Lowest to $0.8211
ECAD model for BD3533FVM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2723 $84.5446
4+ $34.6853 $138.7412
6+ $33.6012 $201.6072
8+ $32.5172 $260.1376
11+ $31.4331 $345.7641
14+ $28.1823 $394.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention