EN
  • EN
  • DE

PIC16F1509-E/ML

Part No PIC16F1509-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197069-PIC16F1509-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size 14KB (8K x 14)
Ultra Librarian 3D Model Ultra Librarian PIC16F1509-E/ML CAD Model

Description

Microchip Technology PIC16F1509-E/ML Microcontroller

The PIC16F1509-E/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a rich set of features and peripherals suitable for a wide range of applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, which is known for its low power consumption and flexibility in various electronic designs.

Encased in a 20-pin QFN package, the PIC16F1509-E/ML operates with a wide voltage range of 2.0V to 5.5V, making it versatile for both battery-operated and powered applications. Its clock speed can go up to 20 MHz, providing a robust platform for time-sensitive tasks and control systems.

The device boasts 14 KB of flash memory, allowing ample space for application code, and 512 bytes of EEPROM for non-volatile data storage. With 1 KB of RAM, it facilitates efficient data manipulation and task management. The microcontroller includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, offering precise measurement capabilities for analog signals.

One of the standout features of the PIC16F1509-E/ML is its five 8-bit and three 16-bit timers, which provide excellent support for timing and counting operations. Additionally, it has two Capture, Compare, PWM (CCP) modules that are essential for generating accurate pulse widths and measuring time intervals.

The device also supports various serial communication protocols, including I2C, SPI, and EUSART, which are crucial for interfacing with sensors, memory modules, and other microcontrollers. Enhanced safety features like Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation under fluctuating power conditions.

For security and maintenance purposes, the PIC16F1509-E/ML is equipped with in-circuit serial programming (ICSP) and debug features, allowing for easy firmware updates and troubleshooting. This microcontroller is an ideal choice for designers looking for a compact, feature-rich MCU for their next project in areas such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess