EN
  • EN
  • DE

PIC16F15313-I/SN

Part No PIC16F15313-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC16F15313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844451-PIC16F15313-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC16F15313-I/SN CAD Model

Description

Microchip Technology PIC16F15313-I/SN Microcontroller

The PIC16F15313-I/SN is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and efficient controller with a rich feature set. This microcontroller is part of the PIC16F153xx family that offers a perfect blend of power, performance, and cost-effectiveness, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

The PIC16F15313-I/SN is housed in a small-outline, 14-pin SOIC package, which makes it suitable for space-constrained applications. It operates with a voltage range of 2.3V to 5.5V, allowing for flexibility in various power supply designs. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across extreme temperature ranges.

This microcontroller features 2KB of flash memory and 128 bytes of RAM, providing sufficient space for small to medium complexity programs. Additionally, it includes 64 bytes of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that must be preserved across power cycles.

The PIC16F15313-I/SN boasts an array of integrated peripherals that enhance its capabilities. These include:

  • Analog-to-Digital Converter (ADC) with up to 10-bit resolution, allowing the microcontroller to interface with analog sensors and convert their signals into digital values.
  • PWM modules for motor control, LED dimming, or other applications requiring precise pulse width modulation.
  • Two Comparators with Voltage Reference, useful for creating complex control systems without additional external components.
  • A USART module that supports serial communication protocols, enabling the microcontroller to communicate with other devices, such as sensors, actuaries, or even other microcontrollers.

For ease of programming and debugging, the PIC16F15313-I/SN supports the MPLAB® Code Configurator (MCC) for graphical programming and the MPLAB® X Integrated Development Environment (IDE). It also features an ICD (In-Circuit Debugger) for real-time debugging.

In conclusion, the PIC16F15313-I/SN from Microchip Technology is a highly capable microcontroller that offers a rich set of features in a compact package. Its integration of essential peripherals, coupled with its robustness and ease of use, makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5755 $55.1425
80+ $1.2927 $103.4160
120+ $1.2523 $150.2760
170+ $1.2119 $206.0230
215+ $1.1715 $251.8725
290+ $1.0503 $304.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess